The BC848C RF is an NPN small signal transistor in an SOT-23 surface mount package, rated for 200 mW power dissipation, with a collector-emitter voltage of 30 V and a collector current of 100 mA. It features a DC current gain (hFE) of 420 to 800 at VCE=5 V and IC=2 mA, and a transition frequency of 100 MHz. The device is RoHS compliant, halogen-free, and rated for junction and storage temperatures from -55°C to +150°C. It meets MIL-STD-202 for solderability and has a moisture sensitivity level of 1. The SOT-23 package measures up to 3.10 mm in length, 1.50 mm in width, and 0.51 mm in height. This part is designed for general-purpose amplification and switching applications.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC848C RF |
| Product Name | Bipolar Transistors - BJT |