Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 310mW Surface Mount SOT-23
Bipolar Transistors - BJT PNP -65V -100mA
TRANS PNP 65V 0.1A SOT23
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC856A-TPMSDKR-ND | BC856A-TP | BC856A-TP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |