onsemi BC846BLT3G Transistor
NPN BJT Transistor, 65V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC846BLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BLT3G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 1152043-BC846BLT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS NPN 65V 0.1A SOT23-3
65V 300mW 200@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT 100mA 80V NPN
TRANSISTOR, BIPOL, NPN, 65V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 65V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes
TRANS NPN 65V 0.1A SOT23-3
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 7737611 | 276-BC846BLT3G | BC846BLT3GOSCT-ND | 1152043-BC846BLT3G | BC846BLT3G | BC846BLT3G | BC846BLT3G | 85AC1465 | BC846BLT3G |
| Product Name | Bipolar Transistors | 65V 100mA 100MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC846BLT3G | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Transistor, Bipol, Npn, 65V, Sot-23-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | |||
| Package Type | SOT23; Sot-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3; SOT23 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | 65 volts | 65 volts | 65 volts | 65 volts |