BC846BW RF is an NPN small signal transistor in an SOT-23 surface mount package, rated for 200 mW power dissipation, with a collector-emitter voltage of 45 V, collector current of 100 mA, and a DC current gain (hFE) range of 200 to 450 at 5 V and 2 mA. It features a junction and storage temperature range of -55°C to +150°C, is RoHS compliant and halogen-free, and has a matte tin lead finish with nickel underplating. The device is designed for general-purpose switching and amplification applications.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846BW RF |
| Product Name | Bipolar Transistors - BJT |