Bipolar (BJT) Transistor NPN 30V 100mA 200MHz 350mW Surface Mount SST3
TRANS NPN 30V 0.1A SST3 Product overview: BC848CT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CT116 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 0.1A SST3
Bipolar Transistors - BJT NPN 30V 1MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC848CT116-ND | 276-BC848CT116 | BC848CT116 | BC848CT116 |
| Product Name | Single Bipolar Transistors | 30V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 100 milliamps | 100 milliamps |