NPN small signal transistor in SOT-23 package, rated for 200 mW power dissipation, with a collector-emitter voltage of 45 V, collector current of 100 mA, and DC current gain (hFE) ranging from 420 to 800 at 5 V and 2 mA. Junction and storage temperature range is -55°C to +150°C. Features matte tin lead finish, RoHS compliant, and halogen-free according to IEC 61249-2-21. Surface mount device with dimensions 2.70-3.10 mm in height, 1.10-1.50 mm in width, and 0.30-0.51 mm in thickness.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847CW RFG |
| Product Name | Bipolar Transistors - BJT |