Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53-10HX

Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53H SOT223 SC-73 - BCP56H BCP53-10H BCP56-10H BCP53-16H BCP56-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53H SOT223 SC-73 - BCP56H BCP53-10H BCP56-10H BCP53-16H BCP56-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a collector current of -1 A, with a maximum junction temperature of 175 °C.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a collector current of -1 A, with a maximum junction temperature of 175 °C.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53-10HX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53-10HX
80 V, 1 A PNP medium power transistors BCP53-10HX
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53H SOT223 SC-73 - BCP56H BCP53-10H BCP56-10H BCP53-16H BCP56-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability.

Table 1. Product Overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEITA

-

JEDEC

BCP53H

SOT223

SC-73

-

BCP56H

BCP53-10H

BCP56-10H

BCP53-16H

BCP56-16H

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-7409-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7409-2-ND
Single Bipolar Transistors 1727-7409-2-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-7409-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7409-1-ND
Single Bipolar Transistors 1727-7409-1-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-7409-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7409-6-ND
Single Bipolar Transistors 1727-7409-6-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.2W Surface Mount SOT-223

Buy Now Datasheet
 - BCP53-10HX - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BCP53-10HX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53-10HX
Single Bipolar Transistors BCP53-10HX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-10HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-10HX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-10HX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Nexperia - 50AC4842 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Nexperia
50AC4842
Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Nexperia 50AC4842
TRANSISTOR, AEC-Q101, PNP, -80V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:140MHz; Power Dissipation Pd:2.2W; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -80V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:140MHz; Power Dissipation Pd:2.2W; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53-10HX
Bipolar Transistors - BJT BCP53-10HX
Bipolar Transistors - BJT BCP53-10H/SOT223/SC

Bipolar Transistors - BJT BCP53-10H/SOT223/SC

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP53-10HX 1727-7409-2-ND BCP53-10HX BCP53-10HX BCP53-10HX 50AC4842 BCP53-10HX
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Pnp, -80V, Sot-223; Transistor Polarity Nexperia Bipolar Transistors - BJT
Polarity NPN PNP PNP; PNP PNP
Package Type

-

SOT223; TO-261-4, TO-261AA SOT223 SOT223; TO-261-4, TO-261AA AEC-Q101 TO-3; SOT223
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
 - BC846BW/ZLF - Rochester Electronics
Specs
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = 47 kΩ - PDTA124XT,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
NPN general purpose transistor - 2PC4617RM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 50 volts
View Details
7 suppliers