Nexperia B.V. 80 V, 1 A NPN medium power transistors BCP56-16HX

Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product Overview Type number - Package - PNP complement Nexperia - JEITA - JEDEC BCP56H SOT223 SC-73 - BCP53H BCP56-10H BCP53-10H BCP56-16H BCP53-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product Overview Type number - Package - PNP complement Nexperia - JEITA - JEDEC BCP56H SOT223 SC-73 - BCP53H BCP56-10H BCP53-10H BCP56-16H BCP53-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BCP56H series is an NPN medium power transistor designed for surface-mounted applications in a SOT-223 package. It features a maximum collector-emitter voltage of 80V and a continuous collector current rating of 1A, with a peak collector current capability of up to 2A for short durations. The transistor is AEC-Q101 qualified, making it suitable for automotive and high-temperature applications, with a maximum junction temperature of 175°C. It offers high power dissipation capabilities, with a total power dissipation rating of up to 2.2W depending on the mounting conditions. The device is applicable in various circuits, including linear voltage regulators, MOSFET drivers, and power management systems.

Datasheet Summary
Powered by GS/AI

The BCP56H series is an NPN medium power transistor designed for surface-mounted applications in a SOT-223 package. It features a maximum collector-emitter voltage of 80V and a continuous collector current rating of 1A, with a peak collector current capability of up to 2A for short durations. The transistor is AEC-Q101 qualified, making it suitable for automotive and high-temperature applications, with a maximum junction temperature of 175°C. It offers high power dissipation capabilities, with a total power dissipation rating of up to 2.2W depending on the mounting conditions. The device is applicable in various circuits, including linear voltage regulators, MOSFET drivers, and power management systems.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCP56-16HX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCP56-16HX
80 V, 1 A NPN medium power transistors BCP56-16HX
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product Overview Type number - Package - PNP complement Nexperia - JEITA - JEDEC BCP56H SOT223 SC-73 - BCP53H BCP56-10H BCP53-10H BCP56-16H BCP53-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers

NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product Overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEITA

-

JEDEC

BCP56H

SOT223

SC-73

-

BCP53H

BCP56-10H

BCP53-10H

BCP56-16H

BCP53-16H

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
80 V 1 A Bipolar Transistor
276-BCP56-16HX
80 V 1 A Bipolar Transistor 276-BCP56-16HX
BCP56H series - 80 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP56-16HX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16HX can be used for catalog matching and distributor lookup.

BCP56H series - 80 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP56-16HX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16HX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP56-16HXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-16HXDKR-ND
Single Bipolar Transistors 1727-BCP56-16HXDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-16HXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-16HXTR-ND
Single Bipolar Transistors 1727-BCP56-16HXTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-16HXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-16HXCT-ND
Single Bipolar Transistors 1727-BCP56-16HXCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 962811-BCP56-16HX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
962811-BCP56-16HX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 962811-BCP56-16HX
Win Source Part Number: 962811-BCP56-16HX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Frequency - Transition: 100MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): BCP56-16HXBCP5616HX; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Nexperia USA Inc. Other Names: 1727-7616-6,1727-761 6-1,1727-7616-2,2156 -BCP56-16HX-NEX,NEXN XPBCP56-16HX,9340702 92115,BCP56-16HX-ND Base Product Number: BCP56

Win Source Part Number: 962811-BCP56-16HX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Frequency - Transition: 100MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): BCP56-16HXBCP5616HX;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-7616-6,1727-7616-1,1727-7616-2,2156-BCP56-16HX-NEX,NEXNXPBCP56-16HX,934070292115,BCP56-16HX-ND
Base Product Number: BCP56

Buy Now Datasheet
Single Bipolar Transistors - BCP56-16HX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56-16HX
Single Bipolar Transistors BCP56-16HX
NEXPERIA BCP56 - 80 V, 1 A NPN M

NEXPERIA BCP56 - 80 V, 1 A NPN M

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP56-16HX
Bipolar Transistors - BJT BCP56-16HX
Bipolar Transistors - BJT 80 V, 1 A NPN md power transistors

Bipolar Transistors - BJT 80 V, 1 A NPN md power transistors

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCP56-16HX
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCP56-16HX
80V 725mW 100@150mA,2V 1A NPN SOT-223-4 Bipolar Transistors - BJT ROHS

80V 725mW 100@150mA,2V 1A NPN SOT-223-4 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Nexperia - 50AC4846 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Nexperia
50AC4846
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Nexperia 50AC4846
TRANSISTOR, AEC-Q101, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:155MHz; Power Dissipation Pd:2.2W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:155MHz; Power Dissipation Pd:2.2W; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56-16HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56-16HX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56-16HX
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP56-16HX 276-BCP56-16HX 1727-BCP56-16HXDKR-ND 962811-BCP56-16HX BCP56-16HX BCP56-16HX BCP56-16HX 50AC4846 BCP56-16HX
Product Name 80 V, 1 A NPN medium power transistors 80 V 1 A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA SOT3 SOT223; TO-261-4, TO-261AA SOT223 TO-3; SOT223 AEC-Q101
Polarity NPN NPN NPN; NPN NPN NPN
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers