DIODES Incorporated Single Bipolar Transistors BC847BFZ-7B

Description
TRANS NPN 45V 0.1A X2-DFN0606-3
Request a Quote Datasheet
Description
TRANS NPN 45V 0.1A X2-DFN0606-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-BC847BFZ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC847BFZ-7BCT-ND
Single Bipolar Transistors 31-BC847BFZ-7BCT-ND
TRANS NPN 45V 0.1A X2-DFN0606-3

TRANS NPN 45V 0.1A X2-DFN0606-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BC847BFZ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC847BFZ-7BDKR-ND
Single Bipolar Transistors 31-BC847BFZ-7BDKR-ND
TRANS NPN 45V 0.1A X2-DFN0606-3

TRANS NPN 45V 0.1A X2-DFN0606-3

Buy Now Datasheet
Single Bipolar Transistors - 31-BC847BFZ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC847BFZ-7BTR-ND
Single Bipolar Transistors 31-BC847BFZ-7BTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 435mW Surface Mount X2-DFN0606-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 435mW Surface Mount X2-DFN0606-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC847BFZ-7B
45V 0.1A Bipolar Transistor 276-BC847BFZ-7B
TRANS NPN 45V 0.1A 3DFN Product overview: BC847BFZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BFZ-7B can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A 3DFN Product overview: BC847BFZ-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BFZ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847BFZ-7B - 1022443-BC847BFZ-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BFZ-7B
1022443-BC847BFZ-7B
TRANSISTORS - Transistors (BJT) - Single - BC847BFZ-7B 1022443-BC847BFZ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1022443-BC847BFZ-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN0606-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Maximum Power Dissipation: 435mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022443-BC847BFZ-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN0606-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Maximum Power Dissipation: 435mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BFZ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BFZ-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BFZ-7B
TRANS NPN 45V 0.1A 3DFN

TRANS NPN 45V 0.1A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BFZ-7B
Bipolar Transistors - BJT BC847BFZ-7B
Bipolar Transistors - BJT NPN SS Trans 435mW 45Vceo 0.435W 125mV

Bipolar Transistors - BJT NPN SS Trans 435mW 45Vceo 0.435W 125mV

Buy Now Datasheet
Trans, Npn, 45V, 0.1A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. - 28AK6400 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 150Deg C, 0.925W Rohs Compliant Diodes Inc.
28AK6400
Trans, Npn, 45V, 0.1A, 150Deg C, 0.925W Rohs Compliant Diodes Inc. 28AK6400
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.925W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 0.1A, 150DEG C, 0.925W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 31-BC847BFZ-7BCT-ND 276-BC847BFZ-7B 1022443-BC847BFZ-7B BC847BFZ-7B BC847BFZ-7B 28AK6400
Product Name Single Bipolar Transistors 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC847BFZ-7B Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 45V, 0.1A, 150Deg C, 0.925W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN; NPN NPN
Package Type 3-XFDFN Tape & Reel (TR) SOT3; X2-DFN0606-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers
Bipolar Transistors - 1219550 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC807U - BC807U - Infineon Technologies AG
Specs
Polarity PNP (Dual); PNP
Package Type SC74
Packing Method Tape Reel; TAPE & REEL
View Details
3 suppliers