DIODES Incorporated Bipolar Transistor Arrays BC846ASQ-7-F

Description
TRANS 2NPN 65V 100MA SOT-363
Request a Quote Datasheet
Description
TRANS 2NPN 65V 100MA SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 31-BC846ASQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-BC846ASQ-7-FDKR-ND
Bipolar Transistor Arrays 31-BC846ASQ-7-FDKR-ND
TRANS 2NPN 65V 100MA SOT-363

TRANS 2NPN 65V 100MA SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 31-BC846ASQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-BC846ASQ-7-FTR-ND
Bipolar Transistor Arrays 31-BC846ASQ-7-FTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 31-BC846ASQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-BC846ASQ-7-FCT-ND
Bipolar Transistor Arrays 31-BC846ASQ-7-FCT-ND
TRANS 2NPN 65V 100MA SOT-363

TRANS 2NPN 65V 100MA SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1324030-BC846ASQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1324030-BC846ASQ-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1324030-BC846ASQ-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1324030-BC846ASQ-7-F Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 200mW Voltage - Collector Emitter Breakdown (Max): 65V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V Frequency - Transition: 100MHz Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Base Product Number: BC846 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324030-BC846ASQ-7-F
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200mW
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Base Product Number: BC846
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-BC846ASQ-7-F
Bipolar Transistor 277-BC846ASQ-7-F
GENERAL PURPOSE TRANSISTOR SOT36 Product overview: BC846ASQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846ASQ-7-F can be used for catalog matching and distributor lookup.

GENERAL PURPOSE TRANSISTOR SOT36 Product overview: BC846ASQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846ASQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846ASQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846ASQ-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846ASQ-7-F
GENERAL PURPOSE TRANSISTOR SOT36

GENERAL PURPOSE TRANSISTOR SOT36

Supplier's Site
Bipolar Transistor Arrays - BC846ASQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC846ASQ-7-F
Bipolar Transistor Arrays BC846ASQ-7-F
GENERAL PURPOSE TRANSISTOR SOT36

GENERAL PURPOSE TRANSISTOR SOT36

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC846ASQ-7-F
Bipolar Transistors - BJT BC846ASQ-7-F
Bipolar Transistors - BJT General Purpose Transistor

Bipolar Transistors - BJT General Purpose Transistor

Buy Now Datasheet
Bipolar Array, Dual Npn, 65V/0.1A/sot363 Rohs Compliant Diodes Inc. - 28AK6391 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 65V/0.1A/sot363 Rohs Compliant Diodes Inc.
28AK6391
Bipolar Array, Dual Npn, 65V/0.1A/sot363 Rohs Compliant Diodes Inc. 28AK6391
BIPOLAR ARRAY, DUAL NPN, 65V/0.1A/SOT363 ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 65V/0.1A/SOT363 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-BC846ASQ-7-FDKR-ND 1324030-BC846ASQ-7-F 277-BC846ASQ-7-F BC846ASQ-7-F BC846ASQ-7-F BC846ASQ-7-F 28AK6391
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays Bipolar Transistors - BJT Bipolar Array, Dual Npn, 65V/0.1A/sot363 Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN 2 NPN (Dual); NPN NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 100 mA PNP general-purpose transistors - 2PA1774QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers
Single Bipolar Transistors - BC848CE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 274970P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details