PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device has three current gain selections, supports total power dissipation up to 1.8 W under optimized PCB mounting, and operates from -55 °C to 150 °C. It is AEC-Q101 qualified for automotive applications.
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
BCP51T
SOT223
SC-73
BCP54T
BCP51-10T
BCP54-10T
BCP51-16T
BCP54-16T
Features and benefits
Applications
TRANS PNP 45V 1A SOT-223
TRANS PNP 45V 1A SOT-223
Bipolar (BJT) Transistor PNP 45V 1A 140MHz 1.3W Surface Mount SOT-223
Power Bipolar Transistor
Bipolar Transistors - BJT BCP51T_SER - 45 V, 1 A PNP medium power transistors
TRANS PNP 45V 1A SOT223
TRANS, AEC-Q101, PNP, -45V, -1A, 1.3W ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCP51-10TF | 1727-BCP51-10TFCT-ND | BCP51-10TF | BCP51-10TF | BCP51-10TF | 23AH2899 |
| Product Name | 45 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Pnp, -45V, -1A, 1.3W Rohs Compliant Nexperia | |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223 | AEC-Q101 | TO-3 | |
| Polarity | PNP | PNP | ||||
| Transistor Grade / Operating Range | Automotive |