onsemi TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T1G BC847BDW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011108-BC847BDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Family Name: BC847BDW1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Alternative Parts (Cross-Reference): XP0450100L; BC 847S H6827; BC847BS-AU T/R7; Introduction Date: October 07, 2002 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011108-BC847BDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Family Name: BC847BDW1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Alternative Parts (Cross-Reference): XP0450100L; BC 847S H6827; BC847BS-AU T/R7; Introduction Date: October 07, 2002 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T1G - 011108-BC847BDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T1G
011108-BC847BDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T1G 011108-BC847BDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011108-BC847BDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Family Name: BC847BDW1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Alternative Parts (Cross-Reference): XP0450100L; BC 847S H6827; BC847BS-AU T/R7; Introduction Date: October 07, 2002 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 011108-BC847BDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: BC847BDW1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Alternative Parts (Cross-Reference): XP0450100L; BC 847S H6827; BC847BS-AU T/R7;
Introduction Date: October 07, 2002
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BDW1T1GOSDKR-ND
Bipolar Transistor Arrays BC847BDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BDW1T1GOSTR-ND
Bipolar Transistor Arrays BC847BDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BDW1T1GOSCT-ND
Bipolar Transistor Arrays BC847BDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistors - 6900082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900082
Bipolar Transistors 6900082
Transistor Bipolar NPN 45V 0.1A SC-88

Transistor Bipolar NPN 45V 0.1A SC-88

Supplier's Site
Bipolar Transistors - 6900082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900082P
Bipolar Transistors 6900082P
Transistor Bipolar NPN 45V 0.1A SC-88

Transistor Bipolar NPN 45V 0.1A SC-88

Supplier's Site
Bipolar Transistors - 1787595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787595
Bipolar Transistors 1787595
Transistor Bipolar NPN 45V 0.1A SC-88

Transistor Bipolar NPN 45V 0.1A SC-88

Supplier's Site
Singapore, Singapore
45V 100mA 380mW Bipolar Transistor
277-BC847BDW1T1G
45V 100mA 380mW Bipolar Transistor 277-BC847BDW1T1G
NPN BJT Transistor 45V 100mA 380mW 100MHz SOT-363-6 Product overview: BC847BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 380mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 380mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BDW1T1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 45V 100mA 380mW 100MHz SOT-363-6 Product overview: BC847BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 380mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 380mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, Dual, 45V, Sot363, Full Reel; Transistor Polarity Onsemi - 45J0591 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Dual, 45V, Sot363, Full Reel; Transistor Polarity Onsemi
45J0591
Bipolar Transistor, Npn, Dual, 45V, Sot363, Full Reel; Transistor Polarity Onsemi 45J0591
BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT363, FULL REEL; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:450hFE; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT363, FULL REEL; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:450hFE; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi - 06R3467 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi
06R3467
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi 06R3467
BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:450hFE; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:450hFE; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BDW1T1G
TRANS 2NPN 45V 0.1A SC88/SC70-6

TRANS 2NPN 45V 0.1A SC88/SC70-6

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847BDW1T1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847BDW1T1G
45V 380mW 200@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS

45V 380mW 200@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847BDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847BDW1T1G
Bipolar Transistor Arrays BC847BDW1T1G
TRANS 2NPN 45V 0.1A SC88/SC70-6

TRANS 2NPN 45V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BDW1T1G
Bipolar Transistors - BJT BC847BDW1T1G
Bipolar Transistors - BJT 100mA 50V Dual NPN

Bipolar Transistors - BJT 100mA 50V Dual NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011108-BC847BDW1T1G BC847BDW1T1GOSDKR-ND 6900082 6900082P 277-BC847BDW1T1G 45J0591 BC847BDW1T1G BC847BDW1T1G BC847BDW1T1G BC847BDW1T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T1G Bipolar Transistor Arrays Bipolar Transistors Bipolar Transistors 45V 100mA 380mW Bipolar Transistor Bipolar Transistor, Npn, Dual, 45V, Sot363, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor Arrays Bipolar Transistors - BJT
Polarity NPN; 2 NPN (Dual) NPN NPN NPN NPN NPN NPN 2 NPN (Dual); NPN
Package Type SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 Sot-363 (sc-88) SOT-363 TO-3 6-TSSOP, SC-88, SOT-363
Number of units in IC 2
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data