Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523
TRANS NPN 45V 0.1A SOT523
Bipolar Transistors - BJT 100mA 45V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BT-TPTR-ND | BC847BT-TP | BC847BT-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |