TRANS NPN 45V 0.1A SST3
Bipolar (BJT) Transistor NPN 45V 100mA 200MHz 350mW Surface Mount SST3
TRANS NPN 45V 0.1A SST3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 912935-BC847CT116
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 200MHz 350 mW Surface Mount SST3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BC847
Categories: Discrete Semiconductor Products
Case / Package: SST3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS NPN 45V 0.1A SST3
Bipolar Transistors - BJT NPN 45V 1MA
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2463796 | 846-BC847CT116DKR-ND | 912935-BC847CT116 | BC847CT116 | BC847CT116 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC847CT116 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SST3 |