onsemi Single Bipolar Transistors BC847BWT1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC847BWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BWT1GOSDKR-ND
Single Bipolar Transistors BC847BWT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC847BWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BWT1GOSCT-ND
Single Bipolar Transistors BC847BWT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC847BWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BWT1GOSTR-ND
Single Bipolar Transistors BC847BWT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
45V 100mA 100MHz Bipolar Transistor
276-BC847BWT1G
45V 100mA 100MHz Bipolar Transistor 276-BC847BWT1G
NPN BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC847BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BWT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SC-70 Product overview: BC847BWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC847BWT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847BWT1G - 011120-BC847BWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BWT1G
011120-BC847BWT1G
TRANSISTORS - Transistors (BJT) - Single - BC847BWT1G 011120-BC847BWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011120-BC847BWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 011120-BC847BWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Rf Transistor, Npn, 45V, 100Mhz, Sot-323; Transistor Polarity Onsemi - 88H4568 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 45V, 100Mhz, Sot-323; Transistor Polarity Onsemi
88H4568
Rf Transistor, Npn, 45V, 100Mhz, Sot-323; Transistor Polarity Onsemi 88H4568
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Transition Frequency:100MHz; Power Dissipation:150mW; Continuous Collector Current:100mA; No. of Pins:3Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Transition Frequency:100MHz; Power Dissipation:150mW; Continuous Collector Current:100mA; No. of Pins:3Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site
Rf Transistor, Npn, 45V, 100Mhz, Sot-323, Full Reel; Transistor Polarity Onsemi - 85W3116 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 45V, 100Mhz, Sot-323, Full Reel; Transistor Polarity Onsemi
85W3116
Rf Transistor, Npn, 45V, 100Mhz, Sot-323, Full Reel; Transistor Polarity Onsemi 85W3116
RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-323, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Transition Frequency:100MHz; Power Dissipation:150mW; Continuous Collector Current:100mA; No. of Pins:3Pins RoHS Compliant: Yes

RF TRANSISTOR, NPN, 45V, 100MHZ, SOT-323, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Transition Frequency:100MHz; Power Dissipation:150mW; Continuous Collector Current:100mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BWT1G
Single Bipolar Transistors BC847BWT1G
TRANS NPN 45V 0.1A SC70-3

TRANS NPN 45V 0.1A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BWT1G
TRANS NPN 45V 0.1A SC70-3

TRANS NPN 45V 0.1A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BWT1G
Bipolar Transistors - BJT BC847BWT1G
Bipolar Transistors - BJT 100mA 50V NPN

Bipolar Transistors - BJT 100mA 50V NPN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847BWT1GOSDKR-ND 276-BC847BWT1G BC847BWT1G 011120-BC847BWT1G 88H4568 85W3116 BC847BWT1G BC847BWT1G BC847BWT1G
Product Name Single Bipolar Transistors 45V 100mA 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC847BWT1G Rf Transistor, Npn, 45V, 100Mhz, Sot-323; Transistor Polarity Onsemi Rf Transistor, Npn, 45V, 100Mhz, Sot-323, Full Reel; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT323; SC-70 (SOT-323) 3 LEAD SOT3; SOT323; SC-70-3 (SOT323) TO-3; SOT3; SOT323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data