onsemi Dual 45V 100mA 100MHz Bipolar Transistor BC857CDW1T1G

Description
Dual PNP BJT, 45V, 100mA, 100MHz, SOT-363-6 Product overview: BC857CDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857CDW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual PNP BJT, 45V, 100mA, 100MHz, SOT-363-6 Product overview: BC857CDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857CDW1T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 45V 100mA 100MHz Bipolar Transistor
277-BC857CDW1T1G
Dual 45V 100mA 100MHz Bipolar Transistor 277-BC857CDW1T1G
Dual PNP BJT, 45V, 100mA, 100MHz, SOT-363-6 Product overview: BC857CDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857CDW1T1G can be used for catalog matching and distributor lookup.

Dual PNP BJT, 45V, 100mA, 100MHz, SOT-363-6 Product overview: BC857CDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857CDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC857CDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC857CDW1T1GOSTR-ND
Bipolar Transistor Arrays BC857CDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC857CDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC857CDW1T1GOSCT-ND
Bipolar Transistor Arrays BC857CDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC857CDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC857CDW1T1GOSDKR-ND
Bipolar Transistor Arrays BC857CDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC857CDW1T1G - 011161-BC857CDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC857CDW1T1G
011161-BC857CDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - BC857CDW1T1G 011161-BC857CDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011161-BC857CDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Family Name: BC857CDW1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 380mW Alternative Parts (Cross-Reference): SBC857CDW1T1G; BC857BS,115; BCM857BS; BC857BS-13; Introduction Date: November 15, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011161-BC857CDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: BC857CDW1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Alternative Parts (Cross-Reference): SBC857CDW1T1G; BC857BS,115; BCM857BS; BC857BS-13;
Introduction Date: November 15, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857CDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857CDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857CDW1T1G
TRANS 2PNP 45V 0.1A SOT363

TRANS 2PNP 45V 0.1A SOT363

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857CDW1T1G
Bipolar Transistors - BJT BC857CDW1T1G
Bipolar Transistors - BJT 100mA 50V Dual PNP

Bipolar Transistors - BJT 100mA 50V Dual PNP

Buy Now Datasheet
Bipolar Transistor Arrays - BC857CDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC857CDW1T1G
Bipolar Transistor Arrays BC857CDW1T1G
TRANS 2PNP 45V 0.1A SOT363

TRANS 2PNP 45V 0.1A SOT363

Supplier's Site Datasheet
Bipolar Transistor, Pnp, Dual, -45V Sot363, Full Reel; Transistor Polarity Onsemi - 11J6887 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, Dual, -45V Sot363, Full Reel; Transistor Polarity Onsemi
11J6887
Bipolar Transistor, Pnp, Dual, -45V Sot363, Full Reel; Transistor Polarity Onsemi 11J6887
BIPOLAR TRANSISTOR, PNP, DUAL, -45V SOT363, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:380mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, DUAL, -45V SOT363, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:380mW; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Dualpnp, Sot-363; Transistor Polarity Onsemi - 03AJ0049 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Dualpnp, Sot-363; Transistor Polarity Onsemi
03AJ0049
Trans, Bipol, Dualpnp, Sot-363; Transistor Polarity Onsemi 03AJ0049
TRANS, BIPOL, DUALPNP, SOT-363; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:380mW; DC Collector Current:-100mA; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, DUALPNP, SOT-363; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:380mW; DC Collector Current:-100mA; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 277-BC857CDW1T1G BC857CDW1T1GOSTR-ND 011161-BC857CDW1T1G BC857CDW1T1G BC857CDW1T1G BC857CDW1T1G 11J6887 03AJ0049
Product Name Dual 45V 100mA 100MHz Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - BC857CDW1T1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor Arrays Bipolar Transistor, Pnp, Dual, -45V Sot363, Full Reel; Transistor Polarity Onsemi Trans, Bipol, Dualpnp, Sot-363; Transistor Polarity Onsemi
Polarity PNP PNP 2 PNP (Dual); PNP 2 PNP (Dual); PNP PNP PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data