Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SOT-523
Manufacturer: Micro Commercial Co
Win Source Part Number: 1022436-BC847AT-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS NPN 45V 0.1A SOT523
Bipolar Transistors - BJT 100mA 45V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847AT-TPTR-ND | 1022436-BC847AT-TP | BC847AT-TP | BC847AT-TP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC847AT-TP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN |