Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Manufacturer: ON Semiconductor
Win Source Part Number: 011188-BCP53-16T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: BCP53-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): NSVBCP53-16T3G; SBCP53-16T1G; SBCP53T1G;
Introduction Date: August 20, 2007
ECCN: EAR99
Country of Origin: Malaysia, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
PNP BJT 80V 1.5A 50MHz SOT-223 Transistor Product overview: BCP53-16T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16T1G can be used for catalog matching and distributor lookup.
80V 1.5W 100@150mA,2V 1.5A PNP SOT-223-3 Bipolar Transistors - BJT ROHS
BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
TRANS PNP 80V 1.5A SOT223
Bipolar Transistors - BJT 1.5A 100V PNP
TRANS PNP 80V 1.5A SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP53-16T1GOSTR-ND | 011188-BCP53-16T1G | 276-BCP53-16T1G | BCP53-16T1G | 26K3370 | 10N9383 | BCP53-16T1G | BCP53-16T1G | BCP53-16T1G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCP53-16T1G | 80V 1.5A 50MHz Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi | Bipolar Transistor, Pnp, -80V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-261-4, TO-261AA | SOT3; SOT-223 | SOT223 | TO-3 | TO-3 | SOT223; TO-261-4, TO-261AA | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | 80 volts | 80 volts | |||
| VCBO | 100 volts |