onsemi TRANSISTORS - Transistors (BJT) - Single - BC857ALT1G BC857ALT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011150-BC857ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC857C TR; BC857B; BC857C; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011150-BC857ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC857C TR; BC857B; BC857C; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC857ALT1G - 011150-BC857ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857ALT1G
011150-BC857ALT1G
TRANSISTORS - Transistors (BJT) - Single - BC857ALT1G 011150-BC857ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011150-BC857ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC857C TR; BC857B; BC857C; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011150-BC857ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC857AL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC857C TR; BC857B; BC857C;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC857ALT1G
45V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC857ALT1G
PNP BJT, 45V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC857ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857ALT1G can be used for catalog matching and distributor lookup.

PNP BJT, 45V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC857ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8009658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009658
Bipolar Transistors 8009658
BC857ALT1G, SS SOT23 GP XSTR PNP 45V

BC857ALT1G, SS SOT23 GP XSTR PNP 45V

Supplier's Site
Bipolar Transistors - 8009658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009658P
Bipolar Transistors 8009658P
BC857ALT1G, SS SOT23 GP XSTR PNP 45V

BC857ALT1G, SS SOT23 GP XSTR PNP 45V

Supplier's Site
Bipolar Transistors - 1455195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455195
Bipolar Transistors 1455195
BC857ALT1G, SS SOT23 GP XSTR PNP 45V

BC857ALT1G, SS SOT23 GP XSTR PNP 45V

Supplier's Site
 - BC857ALT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC857ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857ALT1GOSDKR-ND
Single Bipolar Transistors BC857ALT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC857ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857ALT1GOSTR-ND
Single Bipolar Transistors BC857ALT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC857ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857ALT1GOSCT-ND
Single Bipolar Transistors BC857ALT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857ALT1G
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - BC857ALT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857ALT1G
Single Bipolar Transistors BC857ALT1G
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857ALT1G
Bipolar Transistors - BJT BC857ALT1G
Bipolar Transistors - BJT 100mA 50V PNP

Bipolar Transistors - BJT 100mA 50V PNP

Buy Now Datasheet
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi - 09R9383 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi
09R9383
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi 09R9383
BIPOLAR TRANSISTOR, PNP -45V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -45V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi - 45J0603 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi
45J0603
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi 45J0603
BIPOLAR TRANSISTOR, PNP -45V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -45V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Pnp, -45V, Sot23; Transistor Polarity Onsemi - 80Y6673 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp, -45V, Sot23; Transistor Polarity Onsemi
80Y6673
Trans, Bipol, Pnp, -45V, Sot23; Transistor Polarity Onsemi 80Y6673
TRANS, BIPOL, PNP, -45V, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:-100mA; DC Current Gain hFE:90hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP, -45V, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:-100mA; DC Current Gain hFE:90hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 011150-BC857ALT1G 276-BC857ALT1G 8009658 8009658P BC857ALT1G BC857ALT1GOSDKR-ND BC857ALT1G BC857ALT1G BC857ALT1G 09R9383 80Y6673
Product Name TRANSISTORS - Transistors (BJT) - Single - BC857ALT1G 45V 100mA 100MHz SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi Trans, Bipol, Pnp, -45V, Sot23; Transistor Polarity Onsemi
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP; PNP PNP PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers