DIODES Incorporated Single Bipolar Transistors BC847BLP-7

Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC847BLPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BLPDIDKR-ND
Single Bipolar Transistors BC847BLPDIDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - BC847BLPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BLPDICT-ND
Single Bipolar Transistors BC847BLPDICT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - BC847BLPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BLPDITR-ND
Single Bipolar Transistors BC847BLPDITR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC847BLP-7
45V 0.1A Bipolar Transistor 276-BC847BLP-7
TRANS NPN 45V 0.1A 3DFN Product overview: BC847BLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BLP-7 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.1A 3DFN Product overview: BC847BLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BLP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847BLP-7 - 011110-BC847BLP-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BLP-7
011110-BC847BLP-7
TRANSISTORS - Transistors (BJT) - Single - BC847BLP-7 011110-BC847BLP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 011110-BC847BLP-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011110-BC847BLP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK6401 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK6401
Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK6401
TRANS, NPN, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BLP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BLP-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BLP-7
TRANS NPN 45V 0.1A 3DFN

TRANS NPN 45V 0.1A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BLP-7
Bipolar Transistors - BJT BC847BLP-7
Bipolar Transistors - BJT 250mW 45V

Bipolar Transistors - BJT 250mW 45V

Buy Now Datasheet
Single Bipolar Transistors - BC847BLP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BLP-7
Single Bipolar Transistors BC847BLP-7
TRANS NPN 45V 0.1A 3DFN

TRANS NPN 45V 0.1A 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847BLPDIDKR-ND 276-BC847BLP-7 011110-BC847BLP-7 28AK6401 BC847BLP-7 BC847BLP-7 BC847BLP-7
Product Name Single Bipolar Transistors 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC847BLP-7 Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type 3-UFDFN Tape & Reel (TR) SOT3; 3-DFN1006 (1.0x0.6) TO-3 3-UFDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data