Manufacturer: Diodes Incorporated
Win Source Part Number: 011184-BCP52TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TRANS PNP 60V 1A SOT223-3 Product overview: BCP52TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP52TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 1A 125MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 1A 125MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 1A 125MHz 2W Surface Mount SOT-223-3
TRANS, PNP, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
TRANS PNP 60V 1A SOT223-3
TRANS PNP 60V 1A SOT223-3
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 011184-BCP52TA | 276-BCP52TA | BCP52DKR-ND | 28AK6208 | BCP52TA | BCP52TA | BCP52TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCP52TA | 60V 1A Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |