onsemi TRANSISTORS - Transistors (BJT) - Single - BCP53-16T3G BCP53-16T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011185-BCP53-16T3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: BCP53-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): SBCP53-16T1G; NSVBCP53-16T3G; SBCP53T1G; BCP53-16T1G; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011185-BCP53-16T3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: BCP53-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): SBCP53-16T1G; NSVBCP53-16T3G; SBCP53T1G; BCP53-16T1G; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP53-16T3G - 011185-BCP53-16T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP53-16T3G
011185-BCP53-16T3G
TRANSISTORS - Transistors (BJT) - Single - BCP53-16T3G 011185-BCP53-16T3G
Manufacturer: ON Semiconductor Win Source Part Number: 011185-BCP53-16T3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Family Name: BCP53-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): SBCP53-16T1G; NSVBCP53-16T3G; SBCP53T1G; BCP53-16T1G; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011185-BCP53-16T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: BCP53-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): SBCP53-16T1G; NSVBCP53-16T3G; SBCP53T1G; BCP53-16T1G;
Introduction Date: August 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 1.5A 50MHz Bipolar Transistor
276-BCP53-16T3G
80V 1.5A 50MHz Bipolar Transistor 276-BCP53-16T3G
PNP BJT 80V 1.5A 50MHz SOT-223-4 Transistor Product overview: BCP53-16T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16T3G can be used for catalog matching and distributor lookup.

PNP BJT 80V 1.5A 50MHz SOT-223-4 Transistor Product overview: BCP53-16T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP53-16T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53-16T3GOSCT-ND
Single Bipolar Transistors BCP53-16T3GOSCT-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP53-16T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53-16T3GOSDKR-ND
Single Bipolar Transistors BCP53-16T3GOSDKR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP53-16T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP53-16T3GOSTR-ND
Single Bipolar Transistors BCP53-16T3GOSTR-ND
Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Bipolar Transistors - 7737639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7737639
Bipolar Transistors 7737639
Transistor PNP 80V 1.5A Audio SOT223

Transistor PNP 80V 1.5A Audio SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53-16T3G
Bipolar Transistors - BJT BCP53-16T3G
Bipolar Transistors - BJT SS GP XSTR PNP 80V

Bipolar Transistors - BJT SS GP XSTR PNP 80V

Buy Now Datasheet
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi - 16M4456 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi
16M4456
Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi 16M4456
BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -80V, Sot-223-4; Transistor Polarity Onsemi - 81Y5854 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -80V, Sot-223-4; Transistor Polarity Onsemi
81Y5854
Transistor, Bipol, Pnp, -80V, Sot-223-4; Transistor Polarity Onsemi 81Y5854
TRANSISTOR, BIPOL, PNP, -80V, SOT-223-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -80V, SOT-223-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-16T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-16T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-16T3G
TRANS PNP 80V 1.5A SOT223

TRANS PNP 80V 1.5A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 011185-BCP53-16T3G 276-BCP53-16T3G BCP53-16T3GOSCT-ND 7737639 BCP53-16T3G 16M4456 81Y5854 BCP53-16T3G
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP53-16T3G 80V 1.5A 50MHz Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Pnp, -80V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -80V, Sot-223-4; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP PNP PNP
Package Type SOT3; SOT-223 TO-261-4, TO-261AA SOT223; Sot-223 TO-3 TO-3; SOT223
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data