onsemi Single Bipolar Transistors BCP68

Description
Bipolar (BJT) Transistor NPN 20V 1A 1.5W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 1A 1.5W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP68FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP68FSTR-ND
Single Bipolar Transistors BCP68FSTR-ND
Bipolar (BJT) Transistor NPN 20V 1A 1.5W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 20V 1A 1.5W Surface Mount SOT-223-4

Buy Now Datasheet
Discrete Semiconductor Products - 079571-BCP68 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079571-BCP68
Discrete Semiconductor Products 079571-BCP68
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079571-BCP68 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-261-4 TO-261AA Manufacturer Device Package: SOT-223 Standard Package: 1 Catalog: NPN Transistors Power - Max: 1.5W Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 1A Transistor Type: NPN Current - Collector Cutoff (Max): 10µA (ICBO) Vce Saturation (Max) @ Ib Ic: 500mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 85 @ 500mA 1V Family Name: BCP68 Alternative Parts (Cross-Reference): BCX6810E6327; BCX6816E6327HTSA1 ; BCX6825H6327XTSA1; BCX6825E6327HTSA1; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079571-BCP68
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-261-4 TO-261AA
Manufacturer Device Package: SOT-223
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 1.5W
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 1A
Transistor Type: NPN
Current - Collector Cutoff (Max): 10µA (ICBO)
Vce Saturation (Max) @ Ib Ic: 500mV @ 100mA 1A
DC Current Gain (hFE) (Min) @ Ic Vce: 85 @ 500mA 1V
Family Name: BCP68
Alternative Parts (Cross-Reference): BCX6810E6327; BCX6816E6327HTSA1 ; BCX6825H6327XTSA1; BCX6825E6327HTSA1;
Introduction Date: April 23, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now
Singapore, Singapore
20V 1A 100MHz Bipolar Transistor
276-BCP68
20V 1A 100MHz Bipolar Transistor 276-BCP68
NPN BJT Transistor, 20V VCEO, 1A IC, SOT-223, 100MHz Product overview: BCP68 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP68 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 20V VCEO, 1A IC, SOT-223, 100MHz Product overview: BCP68 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP68 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP68
Bipolar Transistors - BJT BCP68
Bipolar Transistors - BJT SOT-223 NPN GP AMP

Bipolar Transistors - BJT SOT-223 NPN GP AMP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP68 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP68
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP68
TRANS NPN 20V 1A SOT223-4

TRANS NPN 20V 1A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP68FSTR-ND 079571-BCP68 276-BCP68 BCP68 BCP68
Product Name Single Bipolar Transistors Discrete Semiconductor Products 20V 1A 100MHz Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Output Power 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1658654 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC847PNH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
5 suppliers