Taiwan Semiconductor Manufacturing Company, Ltd. Bipolar Transistors - BJT BC847A RF

Description
Bipolar Transistors - BJT Transistor 200mW
Description
Bipolar Transistors - BJT Transistor 200mW
Datasheet
Datasheet Summary
Powered by GS/AI

The BC847A is an NPN small signal transistor in a SOT-23 surface-mount package measuring 2.70-3.10 mm in length, 1.10-1.50 mm in width, and 0.30-0.51 mm in thickness. It has a maximum power dissipation of 200 mW, a collector-emitter voltage rating of 45 V, and a collector current of 100 mA. The device features a DC current gain (hFE) of 110 to 220 at 5 V and 2 mA, with a transition frequency of 100 MHz. It is RoHS compliant, halogen-free per IEC 61249-2-21, and uses a matte tin lead finish. Operating junction and storage temperatures range from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The BC847A is an NPN small signal transistor in a SOT-23 surface-mount package measuring 2.70-3.10 mm in length, 1.10-1.50 mm in width, and 0.30-0.51 mm in thickness. It has a maximum power dissipation of 200 mW, a collector-emitter voltage rating of 45 V, and a collector current of 100 mA. The device features a DC current gain (hFE) of 110 to 220 at 5 V and 2 mA, with a transition frequency of 100 MHz. It is RoHS compliant, halogen-free per IEC 61249-2-21, and uses a matte tin lead finish. Operating junction and storage temperatures range from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847A RF
Bipolar Transistors - BJT BC847A RF
Bipolar Transistors - BJT Transistor 200mW

Bipolar Transistors - BJT Transistor 200mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC847A RF
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data