Central Semiconductor Corp. 65V 0.2A Bipolar Transistor BC846BT TR

Description
NPN BJT 65V 0.2A SOT-523 SM Transistor Product overview: BC846BT TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 65V 0.2A SOT-523 SM Transistor Product overview: BC846BT TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BT TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.2A Bipolar Transistor
276-BC846BT TR
65V 0.2A Bipolar Transistor 276-BC846BT TR
NPN BJT 65V 0.2A SOT-523 SM Transistor Product overview: BC846BT TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BT TR can be used for catalog matching and distributor lookup.

NPN BJT 65V 0.2A SOT-523 SM Transistor Product overview: BC846BT TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BT TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846BT TR - 1022426-BC846BT TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846BT TR
1022426-BC846BT TR
TRANSISTORS - Transistors (BJT) - Single - BC846BT TR 1022426-BC846BT TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1022426-BC846BT TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1022426-BC846BT TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC846BT TR
Bipolar Transistors - BJT BC846BT TR
Bipolar Transistors - BJT 80Vcbo 65Vceo 5.0Vebo 100mA

Bipolar Transistors - BJT 80Vcbo 65Vceo 5.0Vebo 100mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC846BT TR 1022426-BC846BT TR BC846BT TR
Product Name 65V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC846BT TR Bipolar Transistors - BJT
IC(max) 200 milliamps
VCBO 80 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846B-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
65V 0.1A Bipolar Transistor - 277-BC856SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers