PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 80V 1A SOT-223
Bipolar (BJT) Transistor PNP 80V 1A 145MHz Surface Mount SOT-223
TRANS PNP 80V 1A SOT-223
BCP53/SOT223/SC-73
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Bipolar Transistors - BJT BL Bipolar Discretes
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP53F | 1727-BCP53FCT-ND | BCP53F | 28AK6213 | BCP53F |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | Bipolar Transistors - BJT |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | AEC-Q101 | TO-3 | |
| Polarity | PNP | ||||
| Transistor Grade / Operating Range | Automotive |