Nexperia B.V. 80 V, 1 A NPN medium power transistors BCP56HX

Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product Overview Type number - Package - PNP complement Nexperia - JEITA - JEDEC BCP56H SOT223 SC-73 - BCP53H BCP56-10H BCP53-10H BCP56-16H BCP53-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product Overview Type number - Package - PNP complement Nexperia - JEITA - JEDEC BCP56H SOT223 SC-73 - BCP53H BCP56-10H BCP53-10H BCP56-16H BCP53-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current of 2 A. The device supports junction temperatures up to 175 °C and is AEC-Q101 qualified. Power dissipation capability varies with PCB mounting configuration, up to 2.2 W under optimized conditions.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current of 2 A. The device supports junction temperatures up to 175 °C and is AEC-Q101 qualified. Power dissipation capability varies with PCB mounting configuration, up to 2.2 W under optimized conditions.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCP56HX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCP56HX
80 V, 1 A NPN medium power transistors BCP56HX
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product Overview Type number - Package - PNP complement Nexperia - JEITA - JEDEC BCP56H SOT223 SC-73 - BCP53H BCP56-10H BCP53-10H BCP56-16H BCP53-16H Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers

NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product Overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEITA

-

JEDEC

BCP56H

SOT223

SC-73

-

BCP53H

BCP56-10H

BCP53-10H

BCP56-16H

BCP53-16H

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP56HXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56HXTR-ND
Single Bipolar Transistors 1727-BCP56HXTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56HXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56HXCT-ND
Single Bipolar Transistors 1727-BCP56HXCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56HXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56HXDKR-ND
Single Bipolar Transistors 1727-BCP56HXDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
80 V 1 A Bipolar Transistor
276-BCP56HX
80 V 1 A Bipolar Transistor 276-BCP56HX
BCP56H series - 80 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP56HX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56HX can be used for catalog matching and distributor lookup.

BCP56H series - 80 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP56HX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56HX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1112271-BCP56HX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1112271-BCP56HX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1112271-BCP56HX
Win Source Part Number: 1112271-BCP56HX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Frequency - Transition: 100MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Nexperia USA Inc. Other Names: 1727-7618-1,1727-761 8-2,BCP56HX-ND,93407 0289115,1727-7618-6 Base Product Number: BCP56

Win Source Part Number: 1112271-BCP56HX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Frequency - Transition: 100MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 1727-7618-1,1727-7618-2,BCP56HX-ND,934070289115,1727-7618-6
Base Product Number: BCP56

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP56HX
Bipolar Transistors - BJT BCP56HX
Bipolar Transistors - BJT 80 V, 1 A NPN md power transistors

Bipolar Transistors - BJT 80 V, 1 A NPN md power transistors

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56HX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56HX
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Nexperia - 50AC4847 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Nexperia
50AC4847
Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Nexperia 50AC4847
TRANSISTOR, AEC-Q101, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:155MHz; Power Dissipation Pd:2.2W; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 80V, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:155MHz; Power Dissipation Pd:2.2W; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCP56HX 1727-BCP56HXTR-ND 276-BCP56HX 1112271-BCP56HX BCP56HX BCP56HX 50AC4847
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors 80 V 1 A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Aec-Q101, Npn, 80V, Sot-223; Transistor Polarity Nexperia
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA SOT3 AEC-Q101 TO-3; SOT223
Polarity NPN NPN NPN
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps 1000 milliamps
Power Gain 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
PNP general purpose transistor - 2PB1219AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers