NPN silicon transistors for general-purpose switching and amplification in a surface-mount SOT-23 package, with 200 mW power dissipation. The BC848CW has collector-base and collector-emitter breakdown voltages of 30 V, and an emitter-base voltage rating of 5 V. It provides a DC current gain of 420 to 800 at V_CE = 5 V and I_C = 2 mA. Maximum collector current is 100 mA, with collector-emitter saturation voltage of 0.5 V and base-emitter saturation voltage of 1.1 V under I_C = 100 mA and I_B = 5 mA. Operating and storage temperature ranges from -55°C to +150°C. RoHS compliant, halogen-free, with matte tin plating. Moisture sensitivity level 1. Solderable to 260°C for 10 seconds. SOT-23 dimensions: 2.70-3.10 mm length, 1.10-1.50 mm width, 0.30-0.51 mm thickness.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC848CW RF |
| Product Name | Bipolar Transistors - BJT |