TRANS 2PNP 45V 0.1A SOT563 Product overview: BCM857BV-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM857BV-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 175MHz 357mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 175MHz 357mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 175MHz 357mW Surface Mount SOT-563
Win Source Part Number: 1377095-BCM857BV-7
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: BCM857
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 45V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 175MHz
Power - Max: 357mW
TRANS 2PNP 45V 0.1A SOT563
BIPOLAR ARRAY, DUAL PNP, 45V/0.1A/SOT563 ROHS COMPLIANT: YES
Bipolar Transistors - BJT 45V Matched Pair PNP SS Trans -100mA
TRANS 2PNP 45V 0.1A SOT563
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-BCM857BV-7 | BCM857BV-7DITR-ND | 1377095-BCM857BV-7 | BCM857BV-7 | 28AK6200 | BCM857BV-7 | BCM857BV-7 |
| Product Name | 45V 0.1A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Pnp, 45V/0.1A/sot563 Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Polarity | PNP | PNP | PNP | PNP | 2 PNP (Dual); PNP | ||
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | SOT3 | TO-3 | SOT-563, SOT-666 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |