NPN silicon transistors for general-purpose switching and amplification, available in the SOT-23 surface-mount package measuring 2.70-3.10 mm in length, 1.10-1.50 mm in width, and 0.30-0.51 mm in thickness. The BC846B variant has a collector-emitter voltage rating of 45 V, collector-base voltage of 80 V, emitter-base voltage of 6 V, and a continuous collector current of 100 mA. Power dissipation is 200 mW, with a junction and storage temperature range of -55°C to +150°C. The transistor exhibits a DC current gain (hFE) of 200 to 450 at VCE = 5 V and IC = 2 mA. It is RoHS compliant, halogen-free per IEC 61249-2-21, and has a soldering tolerance of 260°C for 10 seconds. The device is not intended for medical or life-sustaining applications.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846B RF |
| Product Name | Bipolar Transistors - BJT |