onsemi Bipolar Transistor Arrays BC847BDW1T3G

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - BC847BDW1T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BDW1T3GOSCT-ND
Bipolar Transistor Arrays BC847BDW1T3GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BDW1T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BDW1T3GOSTR-ND
Bipolar Transistor Arrays BC847BDW1T3GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BDW1T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BDW1T3GOSDKR-ND
Bipolar Transistor Arrays BC847BDW1T3GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T3G - 113800-BC847BDW1T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T3G
113800-BC847BDW1T3G
TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T3G 113800-BC847BDW1T3G
Manufacturer: ON Semiconductor Win Source Part Number: 113800-BC847BDW1T3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 113800-BC847BDW1T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 45V 100mA 100MHz Bipolar Transistor
277-BC847BDW1T3G
Dual 45V 100mA 100MHz Bipolar Transistor 277-BC847BDW1T3G
Dual NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-363 Product overview: BC847BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BDW1T3G can be used for catalog matching and distributor lookup.

Dual NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-363 Product overview: BC847BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BDW1T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7737623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7737623
Bipolar Transistors 7737623
Transistor Dual NPN 45V 100mA SC88-6

Transistor Dual NPN 45V 100mA SC88-6

Supplier's Site
Bipolar Transistors - 7737623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7737623P
Bipolar Transistors 7737623P
Transistor Dual NPN 45V 100mA SC88-6

Transistor Dual NPN 45V 100mA SC88-6

Supplier's Site
Bipolar Transistors - 1784690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1784690
Bipolar Transistors 1784690
Transistor Dual NPN 45V 100mA SC88-6

Transistor Dual NPN 45V 100mA SC88-6

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847BDW1T3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847BDW1T3G
45V 380mW 200@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS

45V 380mW 200@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847BDW1T3G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847BDW1T3G
Bipolar Transistor Arrays BC847BDW1T3G
TRANS 2NPN 45V 0.1A SC88/SC70-6

TRANS 2NPN 45V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi - 41K9604 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi
41K9604
Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi 41K9604
BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Dual Npn, 45V, Sot363; Transistor Polarity Onsemi - 81Y5864 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Dual Npn, 45V, Sot363; Transistor Polarity Onsemi
81Y5864
Transistor, Bipol, Dual Npn, 45V, Sot363; Transistor Polarity Onsemi 81Y5864
TRANSISTOR, BIPOL, DUAL NPN, 45V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, DUAL NPN, 45V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BDW1T3G
Bipolar Transistors - BJT BC847BDW1T3G
Bipolar Transistors - BJT 100mA 50V Dual NPN

Bipolar Transistors - BJT 100mA 50V Dual NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BDW1T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BDW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BDW1T3G
TRANS 2NPN 45V 0.1A SC88/SC70-6

TRANS 2NPN 45V 0.1A SC88/SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847BDW1T3GOSCT-ND 113800-BC847BDW1T3G 277-BC847BDW1T3G 7737623 7737623P BC847BDW1T3G BC847BDW1T3G 41K9604 81Y5864 BC847BDW1T3G BC847BDW1T3G
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - BC847BDW1T3G Dual 45V 100mA 100MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor Arrays Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Dual Npn, 45V, Sot363; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 2 NPN (Dual) NPN NPN NPN NPN 2 NPN (Dual); NPN NPN NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 Sot-363 (sc-88) SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data