DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - BCP55TA BCP55TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011198-BCP55TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 011198-BCP55TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP55TA - 011198-BCP55TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP55TA
011198-BCP55TA
TRANSISTORS - Transistors (BJT) - Single - BCP55TA 011198-BCP55TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011198-BCP55TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011198-BCP55TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BCP55CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP55CT-ND
Single Bipolar Transistors BCP55CT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP55DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP55DKR-ND
Single Bipolar Transistors BCP55DKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP55TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP55TR-ND
Single Bipolar Transistors BCP55TR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
276-BCP55TA
60V 1A Bipolar Transistor 276-BCP55TA
TRANS NPN 60V 1A SOT223-3 Product overview: BCP55TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP55TA can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT223-3 Product overview: BCP55TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP55TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6223 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6223
Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6223
TRANS, NPN, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP55TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP55TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP55TA
TRANS NPN 60V 1A SOT223-3

TRANS NPN 60V 1A SOT223-3

Supplier's Site
Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R - 233-BCP55TA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R
233-BCP55TA
Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R 233-BCP55TA
Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R

Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP55TA
Bipolar Transistors - BJT BCP55TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet
Single Bipolar Transistors - BCP55TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP55TA
Single Bipolar Transistors BCP55TA
TRANS NPN 60V 1A SOT223-3

TRANS NPN 60V 1A SOT223-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011198-BCP55TA BCP55CT-ND 276-BCP55TA 28AK6223 BCP55TA 233-BCP55TA BCP55TA BCP55TA
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP55TA Single Bipolar Transistors 60V 1A Bipolar Transistor Trans, Npn, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SOT-223 T/R Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT3; SOT-223 SOT223; TO-261-4, TO-261AA Tape & Reel (TR) TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data