onsemi Single Bipolar Transistors BC856BLT3G

Description
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC856BLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BLT3GOSCT-ND
Single Bipolar Transistors BC856BLT3GOSCT-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC856BLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BLT3GOSTR-ND
Single Bipolar Transistors BC856BLT3GOSTR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC856BLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BLT3GOSDKR-ND
Single Bipolar Transistors BC856BLT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
65V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC856BLT3G
65V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC856BLT3G
PNP BJT Transistor, 65V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC856BLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BLT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 65V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC856BLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC856BLT3G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325675-BC856BLT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325675-BC856BLT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325675-BC856BLT3G
Manufacturer: onsemi Win Source Part Number: 1325675-BC856BLT3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 65 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC856BLT3GOSTR,BC856 BLT3GOSCT,BC856BLT3G -ND,BC856BLT3GOSDKR, 2156-BC856BLT3G-OS,O NSONSBC856BLT3G Base Product Number: BC856 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325675-BC856BLT3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 65 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 220 @ 2mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC856BLT3GOSTR,BC856BLT3GOSCT,BC856BLT3G-ND,BC856BLT3GOSDKR,2156-BC856BLT3G-OS,ONSONSBC856BLT3G
Base Product Number: BC856
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi - 45J0601 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi
45J0601
Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi 45J0601
BIPOLAR TRANSISTOR, PNP -65V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -65V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -65V, Sot-23-3; Transistor Polarity Onsemi - 81Y5871 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -65V, Sot-23-3; Transistor Polarity Onsemi
81Y5871
Transistor, Bipol, Pnp, -65V, Sot-23-3; Transistor Polarity Onsemi 81Y5871
TRANSISTOR, BIPOL, PNP, -65V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -65V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BLT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BLT3G
TRANS PNP 65V 0.1A SOT23-3

TRANS PNP 65V 0.1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC856BLT3G
Bipolar Transistors - BJT BC856BLT3G
Bipolar Transistors - BJT 100mA 80V PNP

Bipolar Transistors - BJT 100mA 80V PNP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC856BLT3GOSCT-ND 276-BC856BLT3G BC856BLT3G 1325675-BC856BLT3G 45J0601 81Y5871 BC856BLT3G BC856BLT3G
Product Name Single Bipolar Transistors 65V 100mA 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor, Pnp -65V Sot-23; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -65V, Sot-23-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data