Bipolar (BJT) Transistor NPN 45V 100mA 100MHz Surface Mount SOT-883
Bipolar Transistors - BJT NPN Plastic-Encapsulate Biploar Transistors,SOT-883 package
TRANS NPN 45V 0.1A SOT883
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BM-TPMSTR-ND | BC847BM-TP | BC847BM-TP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |