DIODES Incorporated 80V 1A Bipolar Transistor BCP56TA

Description
TRANS NPN 80V 1A SOT223-3 Product overview: BCP56TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 1A SOT223-3 Product overview: BCP56TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A Bipolar Transistor
276-BCP56TA
80V 1A Bipolar Transistor 276-BCP56TA
TRANS NPN 80V 1A SOT223-3 Product overview: BCP56TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56TA can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SOT223-3 Product overview: BCP56TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP56DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56DKR-ND
Single Bipolar Transistors BCP56DKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP56CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56CT-ND
Single Bipolar Transistors BCP56CT-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP56TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP56TR-ND
Single Bipolar Transistors BCP56TR-ND
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP56TA - 079570-BCP56TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP56TA
079570-BCP56TA
TRANSISTORS - Transistors (BJT) - Single - BCP56TA 079570-BCP56TA
Manufacturer: Diodes Incorporated Win Source Part Number: 079570-BCP56TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: BCP56 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): BCP5610E6327BTSA1; BCP56; BSP42; CZT3019; Introduction Date: April 04, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079570-BCP56TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: BCP56
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): BCP5610E6327BTSA1; BCP56; BSP42; CZT3019;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56TA
TRANS NPN 80V 1A SOT223-3

TRANS NPN 80V 1A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP56TA
Bipolar Transistors - BJT BCP56TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6228 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6228
Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6228
TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - BCP56TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56TA
Single Bipolar Transistors BCP56TA
TRANS NPN 80V 1A SOT223-3

TRANS NPN 80V 1A SOT223-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BCP56TA BCP56DKR-ND 079570-BCP56TA BCP56TA BCP56TA 28AK6228 BCP56TA
Product Name 80V 1A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP56TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3; SOT-223 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data