Bipolar (BJT) Transistor PNP 45V 1A 125MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 45V 1A 125MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 45V 1A 125MHz 2W Surface Mount SOT-223-3
TRANS PNP 45V 1A SOT223-3 Product overview: BCP51TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP51TA can be used for catalog matching and distributor lookup.
TRANS PNP 45V 1A SOT223-3
TRANS, PNP, 45V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K
TRANS PNP 45V 1A SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP51CT-ND | 276-BCP51TA | BCP51TA | 28AK6205 | BCP51TA | BCP51TA |
| Product Name | Single Bipolar Transistors | 45V 1A Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 45V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |