Infineon Technologies AG Bipolar Transistors - BJT BC 858B E6433

Description
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
Description
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon bipolar transistors for AF input stages and driver applications, available in SOT23, SOT323, and TSLP-3-1 packages, with a collector-emitter voltage rating of 30 V for BC858 variants, a collector current rating of 100 mA, and a total power dissipation of 330 mW at 71 °C for SOT23/SOT323 packages. The junction temperature is rated to 150 °C, and the device meets RoHS standards. The BC858B variant has a minimum DC current gain of 220 at 2 mA collector current and 5 V collector-emitter voltage. Thermal resistance from junction to solder point is 240 K/W for SOT23/SOT323 packages and 60 K/W for TSLP-3-1. Transition frequency is 250 MHz at 20 mA collector current. The part is qualified per AEC-Q101, except for the TSLP-3-1 variant BC857BL3. Noise figure is 1 to 4 dB for BC859 and BC850 variants.

Datasheet Summary
Powered by GS/AI

PNP silicon bipolar transistors for AF input stages and driver applications, available in SOT23, SOT323, and TSLP-3-1 packages, with a collector-emitter voltage rating of 30 V for BC858 variants, a collector current rating of 100 mA, and a total power dissipation of 330 mW at 71 °C for SOT23/SOT323 packages. The junction temperature is rated to 150 °C, and the device meets RoHS standards. The BC858B variant has a minimum DC current gain of 220 at 2 mA collector current and 5 V collector-emitter voltage. Thermal resistance from junction to solder point is 240 K/W for SOT23/SOT323 packages and 60 K/W for TSLP-3-1. Transition frequency is 250 MHz at 20 mA collector current. The part is qualified per AEC-Q101, except for the TSLP-3-1 variant BC857BL3. Noise figure is 1 to 4 dB for BC859 and BC850 variants.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC 858B E6433
Bipolar Transistors - BJT BC 858B E6433
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC 858B E6433
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data