Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563
TRANS 2PNP 45V 0.1A SOT563
TRANS 2PNP 45V 0.1A SOT563
Bipolar Transistors - BJT 100mA -45
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857BVTPMSDKR-ND | BC857BV-TP | BC857BV-TP | BC857BV-TP |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar Transistors - BJT |
| Polarity | PNP | 2 PNP (Dual); PNP | ||
| Package Type | SOT-563, SOT-666 | SOT-563 | SOT-563, SOT-666 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |