DIODES Incorporated Single Bipolar Transistors BCP5316TA

Description
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP5316TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5316TACT-ND
Single Bipolar Transistors BCP5316TACT-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5316TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5316TADKR-ND
Single Bipolar Transistors BCP5316TADKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5316TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5316TATR-ND
Single Bipolar Transistors BCP5316TATR-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-BCP5316TA
80V 1A Bipolar Transistor 276-BCP5316TA
TRANS PNP 80V 1A SOT223-3 Product overview: BCP5316TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5316TA can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A SOT223-3 Product overview: BCP5316TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5316TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP5316TA - 011189-BCP5316TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5316TA
011189-BCP5316TA
TRANSISTORS - Transistors (BJT) - Single - BCP5316TA 011189-BCP5316TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011189-BCP5316TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Family Name: BCP53-16 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): BCP5316E6327BTSA1; CZT4033 Lead Free; CZT4033 TR Lead Free; BCP53-10,115; Introduction Date: April 04, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011189-BCP5316TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Family Name: BCP53-16
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): BCP5316E6327BTSA1; CZT4033 Lead Free; CZT4033 TR Lead Free; BCP53-10,115;
Introduction Date: April 04, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BCP5316TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5316TA
Single Bipolar Transistors BCP5316TA
TRANS PNP 80V 1A SOT223-3

TRANS PNP 80V 1A SOT223-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5316TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5316TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5316TA
TRANS PNP 80V 1A SOT223-3

TRANS PNP 80V 1A SOT223-3

Supplier's Site
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 68AH8974 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
68AH8974
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 68AH8974
TRANS, PNP, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5316TA
Bipolar Transistors - BJT BCP5316TA
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP5316TACT-ND 276-BCP5316TA 011189-BCP5316TA BCP5316TA BCP5316TA 68AH8974 BCP5316TA
Product Name Single Bipolar Transistors 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP5316TA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data