Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53TF

Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with peak collector current capability of -2 A. The device is AEC-Q101 qualified and supports applications including linear voltage regulators, MOSFET drivers, and high-side switches.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with peak collector current capability of -2 A. The device is AEC-Q101 qualified and supports applications including linear voltage regulators, MOSFET drivers, and high-side switches.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53TF - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53TF
80 V, 1 A PNP medium power transistors BCP53TF
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1. Product Overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEITA

-

JEDEC

BCP53T

SOT223

SC-73

-

BCP56T

BCP53-10T

BCP56-10T

BCP53-16T

BCP56-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP53TF - 913100-BCP53TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP53TF
913100-BCP53TF
TRANSISTORS - Transistors (BJT) - Single - BCP53TF 913100-BCP53TF
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913100-BCP53TF Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 1 A 100MHz 1.8 W Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: BCP53 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: BCP53TF-ND, 1727-7732-6, 1727-7732-1, 1727-7732-2, 934070114135

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913100-BCP53TF
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 1 A 100MHz 1.8 W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCP53
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BCP53TF-ND, 1727-7732-6, 1727-7732-1, 1727-7732-2, 934070114135

Buy Now Datasheet
Single Bipolar Transistors - 1727-7732-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7732-1-ND
Single Bipolar Transistors 1727-7732-1-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-7732-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7732-2-ND
Single Bipolar Transistors 1727-7732-2-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-7732-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7732-6-ND
Single Bipolar Transistors 1727-7732-6-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.8W Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
80 V 1 A Bipolar Transistor
276-BCP53TF
80 V 1 A Bipolar Transistor 276-BCP53TF
BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53TF can be used for catalog matching and distributor lookup.

BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCP53TF - Rochester Electronics
Newburyport, MA, United States
80 V, 1 A PNP medium power transistors

80 V, 1 A PNP medium power transistors

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53TF
Bipolar Transistors - BJT BCP53TF
Bipolar Transistors - BJT Bipolar Discretes AEC-Q101

Bipolar Transistors - BJT Bipolar Discretes AEC-Q101

Buy Now Datasheet
Medium Power Transistor PNP -80V -2A 4-Pin SOT223 Surface Mount T/R - 554-BCP53TF - Utmel Electronic Limited
Hong Kong, China
Medium Power Transistor PNP -80V -2A 4-Pin SOT223 Surface Mount T/R
554-BCP53TF
Medium Power Transistor PNP -80V -2A 4-Pin SOT223 Surface Mount T/R 554-BCP53TF
Medium Power Transistor PNP -80V -2A 4-Pin SOT223 Surface Mount T/R

Medium Power Transistor PNP -80V -2A 4-Pin SOT223 Surface Mount T/R

Supplier's Site
Single Bipolar Transistors - BCP53TF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53TF
Single Bipolar Transistors BCP53TF
BCP53T/SOT223/SC-73

BCP53T/SOT223/SC-73

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53TF
BCP53T/SOT223/SC-73

BCP53T/SOT223/SC-73

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6215 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6215
Transistor, Bipolar Rohs Compliant Nexperia 28AK6215
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Transistors Bipolar RF Transistors Power MOSFET Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP53TF 913100-BCP53TF 1727-7732-1-ND 276-BCP53TF BCP53TF BCP53TF 554-BCP53TF BCP53TF BCP53TF 28AK6215
Product Name 80 V, 1 A PNP medium power transistors TRANSISTORS - Transistors (BJT) - Single - BCP53TF Single Bipolar Transistors 80 V 1 A Bipolar Transistor Bipolar Transistors - BJT Medium Power Transistor PNP -80V -2A 4-Pin SOT223 Surface Mount T/R Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT223; SOT223 SOT223 SOT3; SOT-223 SOT223; TO-261-4, TO-261AA SOT223 SOT223; TO-261-4, TO-261AA AEC-Q101 TO-3
Polarity PNP PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data