TRANS NPN 80V 1A SOT-223-3
TRANS NPN 80V 1A SOT-223-3
TRANS NPN 80V 1A SOT-223-3
TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
PWR MID PERF TRANSISTOR SOT223 T
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 4K
PWR MID PERF TRANSISTOR SOT223 T
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-BCP5616QTCTR-ND | 28AK6231 | BCP5616QTC | BCP5616QTC | BCP5616QTC |
| Product Name | Single Bipolar Transistors | Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | TO-3 | AEC-Q101 | SOT223; TO-261-4, TO-261AA | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |