Nexperia B.V. 60 V, 1 A PNP medium power transistors BCP52-16TF

Description
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP52T SOT223 SC-73 BCP55T BCP52-10T BCP55-10T BCP52-16T BCP55-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP52T SOT223 SC-73 BCP55T BCP52-10T BCP55-10T BCP52-16T BCP55-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with peak collector current of -2 A. The device is AEC-Q101 qualified and offers three current gain selections, with the BCP52-16T variant having a DC current gain range of 100 to 250 at -2 V and -150 mA. Maximum power dissipation is 1.8 W under specified PCB mounting conditions. Thermal resistance from junction to ambient ranges from 70 K/W to 209 K/W depending on PCB configuration. Junction temperature range is -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with peak collector current of -2 A. The device is AEC-Q101 qualified and offers three current gain selections, with the BCP52-16T variant having a DC current gain range of 100 to 250 at -2 V and -150 mA. Maximum power dissipation is 1.8 W under specified PCB mounting conditions. Thermal resistance from junction to ambient ranges from 70 K/W to 209 K/W depending on PCB configuration. Junction temperature range is -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BCP52-16TF - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BCP52-16TF
60 V, 1 A PNP medium power transistors BCP52-16TF
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP52T SOT223 SC-73 BCP55T BCP52-10T BCP55-10T BCP52-16T BCP55-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN comlement

Nexperia

-

JEDEC

-

BCP52T

SOT223

SC-73

BCP55T

BCP52-10T

BCP55-10T

BCP52-16T

BCP55-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Nexperia USA Inc. Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Power - Max: 1.3 W

Alternative Parts (Cross-Reference): Cross
Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Power - Max: 1.3 W

Buy Now Datasheet
Singapore, Singapore
60 V 1 A Bipolar Transistor
276-BCP52-16TF
60 V 1 A Bipolar Transistor 276-BCP52-16TF
BCP52T Series - 60 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP52-16TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP52-16TF can be used for catalog matching and distributor lookup.

BCP52T Series - 60 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP52-16TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP52-16TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCP52-16TF - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor

Power Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP52-16TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP52-16TFDKR-ND
Single Bipolar Transistors 1727-BCP52-16TFDKR-ND
TRANS PNP 60V 1A SOT-223

TRANS PNP 60V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP52-16TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP52-16TFTR-ND
Single Bipolar Transistors 1727-BCP52-16TFTR-ND
Bipolar (BJT) Transistor PNP 60V 1A 140MHz 1.3W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 60V 1A 140MHz 1.3W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP52-16TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP52-16TFCT-ND
Single Bipolar Transistors 1727-BCP52-16TFCT-ND
TRANS PNP 60V 1A SOT-223

TRANS PNP 60V 1A SOT-223

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP52-16TF
Bipolar Transistors - BJT BCP52-16TF
Bipolar Transistors - BJT BCP52T_SER - 60 V, 1 A PNP medium power transistors

Bipolar Transistors - BJT BCP52T_SER - 60 V, 1 A PNP medium power transistors

Buy Now Datasheet
Trans, Aec-Q101, Pnp, -60V, -1A, 1.3W Rohs Compliant Nexperia - 23AH2903 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, -60V, -1A, 1.3W Rohs Compliant Nexperia
23AH2903
Trans, Aec-Q101, Pnp, -60V, -1A, 1.3W Rohs Compliant Nexperia 23AH2903
TRANS, AEC-Q101, PNP, -60V, -1A, 1.3W ROHS COMPLIANT: YES

TRANS, AEC-Q101, PNP, -60V, -1A, 1.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP52-16TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP52-16TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP52-16TF
BCP52-16T/SOT223/SC- 73

BCP52-16T/SOT223/SC-73

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP52-16TF 276-BCP52-16TF BCP52-16TF 1727-BCP52-16TFDKR-ND BCP52-16TF 23AH2903 BCP52-16TF
Product Name 60 V, 1 A PNP medium power transistors Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors 60 V 1 A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Trans, Aec-Q101, Pnp, -60V, -1A, 1.3W Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT223; SOT223 SOT223 SOT3 SOT223 SOT223; TO-261-4, TO-261AA TO-3 AEC-Q101
Polarity PNP PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data