Manufacturer: Diodes Incorporated
Win Source Part Number: 011129-BC848A-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
TRANS NPN 30V 0.1A SOT23-3 Product overview: BC848A-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848A-7-F can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 300mW Surface Mount SOT-23-3
TRANS NPN 30V 0.1A SOT23-3
Bipolar Transistors - BJT NPN BIPOLAR
TRANS NPN 30V 0.1A SOT23-3
TRANS, NPN, 30V, 0.1A, 150DEG C, 0.35W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 011129-BC848A-7-F | 276-BC848A-7-F | BC848A-FDICT-ND | BC848A-7-F | BC848A-7-F | BC848A-7-F | 28AK6417 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC848A-7-F | 30V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Npn, 30V, 0.1A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |