TRANS NPN 45V 0.1A 3DFN Product overview: BC847BLP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BLP-7B can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 079562-BC847BLP-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
TRANS, NPN, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES
TRANS NPN 45V 0.1A 3DFN
TRANS NPN 45V 0.1A 3DFN
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC847BLP-7B | BC847BLP-7BDICT-ND | 079562-BC847BLP-7B | 28AK6402 | BC847BLP-7B | BC847BLP-7B | BC847BLP-7B |
| Product Name | 45V 0.1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC847BLP-7B | Trans, Npn, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | 3-UFDFN | SOT3; 3-DFN1006 (1.0x0.6) | TO-3 | 3-UFDFN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |