onsemi Bipolar Transistors BC847BPDW1T3G

Description
ON Semiconductor, BC847BPDW1T3G
Request a Quote Datasheet
Description
ON Semiconductor, BC847BPDW1T3G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1869370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1869370
Bipolar Transistors 1869370
ON Semiconductor, BC847BPDW1T3G

ON Semiconductor, BC847BPDW1T3G

Supplier's Site
Bipolar Transistors - 1869370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1869370P
Bipolar Transistors 1869370P
ON Semiconductor, BC847BPDW1T3G

ON Semiconductor, BC847BPDW1T3G

Supplier's Site
Bipolar Transistors - 1868802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868802
Bipolar Transistors 1868802
ON Semiconductor, BC847BPDW1T3G

ON Semiconductor, BC847BPDW1T3G

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1120400-BC847BPDW1T3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1120400-BC847BPDW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1120400-BC847BPDW1T3G
Win Source Part Number: 1120400-BC847BPDW1T3 G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 380mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 100mA Transistor Type: NPN, PNP Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA, 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 100MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ONSONSBC847BPDW1T3G, BC847BPDW1T3GOSDKR,2 156-BC847BPDW1T3G-OS ,BC847BPDW1T3G-ND,BC 847BPDW1T3GOSTR,BC84 7BPDW1T3GOSCT Base Product Number: BC847

Win Source Part Number: 1120400-BC847BPDW1T3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 380mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN, PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA, 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONSBC847BPDW1T3G,BC847BPDW1T3GOSDKR,2156-BC847BPDW1T3G-OS,BC847BPDW1T3G-ND,BC847BPDW1T3GOSTR,BC847BPDW1T3GOSCT
Base Product Number: BC847

Buy Now Datasheet
Singapore, Singapore
45V 100mA 100MHz Bipolar Transistor
277-BC847BPDW1T3G
45V 100mA 100MHz Bipolar Transistor 277-BC847BPDW1T3G
NPN/PNP BJT, 45V, 100mA, 100MHz, SOT-363 Product overview: BC847BPDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPDW1T3G can be used for catalog matching and distributor lookup.

NPN/PNP BJT, 45V, 100mA, 100MHz, SOT-363 Product overview: BC847BPDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPDW1T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847BPDW1T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BPDW1T3GOSCT-ND
Bipolar Transistor Arrays BC847BPDW1T3GOSCT-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BPDW1T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BPDW1T3GOSTR-ND
Bipolar Transistor Arrays BC847BPDW1T3GOSTR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BPDW1T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BPDW1T3GOSDKR-ND
Bipolar Transistor Arrays BC847BPDW1T3GOSDKR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BPDW1T3G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847BPDW1T3G
Bipolar Transistor Arrays BC847BPDW1T3G
TRAN NPN/PNP 45V 0.1A SC88/SC70

TRAN NPN/PNP 45V 0.1A SC88/SC70

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BPDW1T3G
Bipolar Transistors - BJT BC847BPDW1T3G
Bipolar Transistors - BJT SS SC88 GP XSTR DUAL 45V

Bipolar Transistors - BJT SS SC88 GP XSTR DUAL 45V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BPDW1T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BPDW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BPDW1T3G
TRAN NPN/PNP 45V 0.1A SC88/SC70

TRAN NPN/PNP 45V 0.1A SC88/SC70

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1869370 1869370P 1120400-BC847BPDW1T3G 277-BC847BPDW1T3G BC847BPDW1T3GOSCT-ND BC847BPDW1T3G BC847BPDW1T3G BC847BPDW1T3G
Product Name Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 45V 100mA 100MHz Bipolar Transistor Bipolar Transistor Arrays Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN; PNP NPN; PNP NPN, PNP; NPN; PNP
Package Type Sot-363 SOT-363 SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Number of units in IC 2
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC856BWE6327BTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
Bipolar Transistors - 6697388 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details