Nexperia B.V. 80 V, 1 A NPN medium power transistors BCP56-16TF

Description
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP56T SOT223 SC-73 BCP53T BCP56-10T BCP53-10T BCP56-16T BCP53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP56T SOT223 SC-73 BCP53T BCP56-10T BCP53-10T BCP56-16T BCP53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 1 A continuous collector current. The device supports peak collector currents up to 2 A for pulses ≤ 1 ms and offers a DC current gain (hFE) range of 100 to 250 at VCE = 2 V and IC = 150 mA. Power dissipation is rated up to 1.8 W with a 4-layer copper PCB and 1 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C. The transistor meets IEC 60134 absolute maximum rating standards.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 1 A continuous collector current. The device supports peak collector currents up to 2 A for pulses ≤ 1 ms and offers a DC current gain (hFE) range of 100 to 250 at VCE = 2 V and IC = 150 mA. Power dissipation is rated up to 1.8 W with a 4-layer copper PCB and 1 cm² collector pad. Junction temperature ranges from -55 °C to 150 °C. The transistor meets IEC 60134 absolute maximum rating standards.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCP56-16TF - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCP56-16TF
80 V, 1 A NPN medium power transistors BCP56-16TF
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP56T SOT223 SC-73 BCP53T BCP56-10T BCP53-10T BCP56-16T BCP53-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BCP56T

SOT223

SC-73

BCP53T

BCP56-10T

BCP53-10T

BCP56-16T

BCP53-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
80 V 1 A Bipolar Transistor
276-BCP56-16TF
80 V 1 A Bipolar Transistor 276-BCP56-16TF
BCP56T Series - 80 V, 1 A NPN medium power transistors SC-73 4-Pin Product overview: BCP56-16TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16TF can be used for catalog matching and distributor lookup.

BCP56T Series - 80 V, 1 A NPN medium power transistors SC-73 4-Pin Product overview: BCP56-16TF from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP56-16TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-16TFCT-ND
Single Bipolar Transistors 1727-BCP56-16TFCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-16TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-16TFTR-ND
Single Bipolar Transistors 1727-BCP56-16TFTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-16TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-16TFDKR-ND
Single Bipolar Transistors 1727-BCP56-16TFDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377180-BCP56-16TF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377180-BCP56-16TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377180-BCP56-16TF
Win Source Part Number: 1377180-BCP56-16TF Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Base Product Number: BCP56 Mounting Type: Surface Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 100MHz

Win Source Part Number: 1377180-BCP56-16TF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: BCP56
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz

Buy Now Datasheet
TRANS NPN 80V 1A SOT223 - 554-BCP56-16TF - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 1A SOT223
554-BCP56-16TF
TRANS NPN 80V 1A SOT223 554-BCP56-16TF
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Single Bipolar Transistors - BCP56-16TF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP56-16TF
Single Bipolar Transistors BCP56-16TF
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP56-16TF
Bipolar Transistors - BJT BCP56-16TF
Bipolar Transistors - BJT BCP56-16T/SC-73/REEL 13" Q1/T1

Bipolar Transistors - BJT BCP56-16T/SC-73/REEL 13" Q1/T1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56-16TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56-16TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56-16TF
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Trans, Npn, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia - 73AH9688 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia
73AH9688
Trans, Npn, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia 73AH9688
TRANS, NPN, 80V, 1A, 150DEG C, 1.3W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TRANS, NPN, 80V, 1A, 150DEG C, 1.3W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCP56-16TF 276-BCP56-16TF 1727-BCP56-16TFCT-ND 1377180-BCP56-16TF 554-BCP56-16TF BCP56-16TF BCP56-16TF BCP56-16TF 73AH9688
Product Name 80 V, 1 A NPN medium power transistors 80 V 1 A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors TRANS NPN 80V 1A SOT223 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA SOT3 SOT223; TO-261-4, TO-261AA SOT223; SOT-223 TO-3
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Transistor Technology / Material SILICON
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data