onsemi 45V 100mA 100MHz SOT-23 Bipolar Transistor BC857CLT1G

Description
PNP BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SOT-23-3 Product overview: BC857CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857CLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SOT-23-3 Product overview: BC857CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857CLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC857CLT1G
45V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC857CLT1G
PNP BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SOT-23-3 Product overview: BC857CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857CLT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SOT-23-3 Product overview: BC857CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857CLT1G - 011162-BC857CLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857CLT1G
011162-BC857CLT1G
TRANSISTORS - Transistors (BJT) - Single - BC857CLT1G 011162-BC857CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011162-BC857CLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC857CL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC857B; BC857B TR Lead Free; BC857B TR Tin/Lead; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011162-BC857CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC857CL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC857B; BC857B TR Lead Free; BC857B TR Tin/Lead;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
 - BC857CLT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 6900105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900105
Bipolar Transistors 6900105
Transistor Bipolar PNP 45V 0.1A SOT-23

Transistor Bipolar PNP 45V 0.1A SOT-23

Supplier's Site
Bipolar Transistors - 1453514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453514
Bipolar Transistors 1453514
Transistor Bipolar PNP 45V 0.1A SOT-23

Transistor Bipolar PNP 45V 0.1A SOT-23

Supplier's Site
Single Bipolar Transistors - BC857CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857CLT1GOSCT-ND
Single Bipolar Transistors BC857CLT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC857CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857CLT1GOSTR-ND
Single Bipolar Transistors BC857CLT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC857CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857CLT1GOSDKR-ND
Single Bipolar Transistors BC857CLT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi - 45J0606 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi
45J0606
Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi 45J0606
BIPOLAR TRANSISTOR, PNP -45V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -45V SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -45V, -100Ma, Sot-23-3; Transistor Polarity Onsemi - 94W7550 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -45V, -100Ma, Sot-23-3; Transistor Polarity Onsemi
94W7550
Transistor, Pnp, -45V, -100Ma, Sot-23-3; Transistor Polarity Onsemi 94W7550
TRANSISTOR, PNP, -45V, -100MA, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:-100mA; DC Current Gain hFE:420hFE; RoHS Compliant: Yes

TRANSISTOR, PNP, -45V, -100MA, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:-100mA; DC Current Gain hFE:420hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 420 Rohs Compliant Onsemi - 04X5949 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 420 Rohs Compliant Onsemi
04X5949
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 420 Rohs Compliant Onsemi 04X5949
Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 100 MHz, 225 mW, -100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -45 V, 100 MHz, 225 mW, -100 mA, 420 RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3126 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3126
Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3126
BIPOLAR TRANSISTOR, PNP -45V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -45V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC857CLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857CLT1G
Single Bipolar Transistors BC857CLT1G
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857CLT1G
Bipolar Transistors - BJT BC857CLT1G
Bipolar Transistors - BJT 100mA 50V PNP

Bipolar Transistors - BJT 100mA 50V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857CLT1G
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC857CLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC857CLT1G
45V 300mW 420@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 420@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC857CLT1G 011162-BC857CLT1G BC857CLT1G 6900105 BC857CLT1GOSCT-ND 45J0606 94W7550 04X5949 85W3126 BC857CLT1G BC857CLT1G BC857CLT1G BC857CLT1G
Product Name 45V 100mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC857CLT1G Bipolar Transistors Single Bipolar Transistors Bipolar Transistor, Pnp -45V Sot-23; Transistor Polarity Onsemi Transistor, Pnp, -45V, -100Ma, Sot-23-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -45 V, 100 Mhz, 225 Mw, -100 Ma, 420 Rohs Compliant Onsemi Bipolar Transistor, Pnp -45V Sot-23, Full Reel; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP PNP PNP PNP; PNP PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
fT 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Bipolar Transistors - 274942P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details