Manufacturer: Diodes Incorporated
Win Source Part Number: 011170-BC858CW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
TRANS PNP 30V 0.1A SOT323 Product overview: BC858CW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858CW-7-F can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 200mW Surface Mount SOT-323
TRANS PNP 30V 0.1A SOT323
TRANS PNP 30V 0.1A SOT323
TRANS, PNP, 30V, 0.1A, 150DEG C, 0.2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP BIPOLAR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 011170-BC858CW-7-F | 276-BC858CW-7-F | BC858CW-7FDICT-ND | BC858CW-7-F | BC858CW-7-F | 28AK6459 | BC858CW-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC858CW-7-F | 30V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Pnp, 30V, 0.1A, 150Deg C, 0.2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |