NPN BJT 80V 1A 130MHz SOT-223 Transistor Product overview: BCP56T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56T3G can be used for catalog matching and distributor lookup.
Transistor NPN 80V 1A Audio SOT223
Transistor NPN 80V 1A Audio SOT223
Transistor NPN 80V 1A Audio SOT223
Manufacturer: ON Semiconductor
Win Source Part Number: 011205-BCP56T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Family Name: BCP56
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): BCP56-16; BCP56; BSP42;
Introduction Date: December 06, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 80V 1A 130MHz 1.5W Surface Mount SOT-223 (TO-261)
TRANS NPN 80V 1A SOT223
TRANS NPN 80V 1A SOT223
Bipolar Transistors - BJT 1A 100V NPN
BIPOLAR TRANSISTOR, NPN, 80V, SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 80V, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:130MHz; Power Dissipation Pd:1.5W; DC Collector Current:1A; DC Current Gain hFE:25hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-BCP56T3G | 7737642 | 7737642P | 011205-BCP56T3G | BCP56T3GOSCT-ND | BCP56T3G | BCP56T3G | BCP56T3G | 71J3391 | 81Y5856 |
| Product Name | 80V 1A 130MHz Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCP56T3G | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 80V, Sot-223, Full Reel; Transistor Polarity Onsemi | Transistor, Bipol, Npn, 80V, Sot-223-4; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | NPN | NPN | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | ||||||
| VCBO | 100 volts | |||||||||
| fT | 130 MHz |