DIODES Incorporated Single Bipolar Transistors BC857BLP4-7

Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC857BLP4DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLP4DITR-ND
Single Bipolar Transistors BC857BLP4DITR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - BC857BLP4DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLP4DICT-ND
Single Bipolar Transistors BC857BLP4DICT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - BC857BLP4DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857BLP4DIDKR-ND
Single Bipolar Transistors BC857BLP4DIDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3

Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount X2-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
45V 0.1A Bipolar Transistor
276-BC857BLP4-7
45V 0.1A Bipolar Transistor 276-BC857BLP4-7
TRANS PNP 45V 0.1A 3DFN Product overview: BC857BLP4-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BLP4-7 can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A 3DFN Product overview: BC857BLP4-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857BLP4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC857BLP4-7 - 912943-BC857BLP4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857BLP4-7
912943-BC857BLP4-7
TRANSISTORS - Transistors (BJT) - Single - BC857BLP4-7 912943-BC857BLP4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 912943-BC857BLP4-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount X2-DFN1006-3 Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: BC857 Categories: Discrete Semiconductor Products Case / Package: X2-DFN1006-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC857BLP4DICT, BC857BLP47, BC857BLP4DITR, BC857BLP4-7-ND, BC857BLP4DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 912943-BC857BLP4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount X2-DFN1006-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC857
Categories: Discrete Semiconductor Products
Case / Package: X2-DFN1006-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC857BLP4DICT, BC857BLP47, BC857BLP4DITR, BC857BLP4-7-ND, BC857BLP4DIDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BLP4-7
Bipolar Transistors - BJT BC857BLP4-7
Bipolar Transistors - BJT 250mW -45V

Bipolar Transistors - BJT 250mW -45V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BLP4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BLP4-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BLP4-7
TRANS PNP 45V 0.1A 3DFN

TRANS PNP 45V 0.1A 3DFN

Supplier's Site
Single Bipolar Transistors - BC857BLP4-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857BLP4-7
Single Bipolar Transistors BC857BLP4-7
TRANS PNP 45V 0.1A 3DFN

TRANS PNP 45V 0.1A 3DFN

Supplier's Site Datasheet
Trans, Pnp, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK6447 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK6447
Trans, Pnp, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK6447
TRANS, PNP, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, PNP, 45V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC857BLP4DITR-ND 276-BC857BLP4-7 912943-BC857BLP4-7 BC857BLP4-7 BC857BLP4-7 BC857BLP4-7 28AK6447
Product Name Single Bipolar Transistors 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC857BLP4-7 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Pnp, 45V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP PNP; PNP PNP
Package Type 3-XFDFN Tape & Reel (TR) SOT3; X2-DFN1006-3 X2-DFN1006-3 3-XFDFN TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data